Richardson RFPD RF Hybrid Coupler XEC24A6-03GR1

Description
The XEC24A6-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 600 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
Request a Quote Datasheet
Description
The XEC24A6-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 600 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - XEC24A6-03GR1 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
XEC24A6-03GR1
RF Hybrid Coupler XEC24A6-03GR1
The XEC24A6-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 600 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

The XEC24A6-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 600 Watts.

Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number XEC24A6-03GR1
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Hybrid Coupler - 2032-6345-00 - Richardson RFPD
Specs
Package Type Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
View Details
RF Dual Directional Coupler - CH-134-PIN - Richardson RFPD
Specs
RF Coupler Type Dual Directional
Package Type Surface Mount
Frequency Range 10.00 to 500.00 MHz
View Details
RF Directional Coupler - 2025-6016-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
RF Hybrid Coupler - C3337J5003AHF - Richardson RFPD
Specs
Package Type Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
Power 4.00 watts
View Details