Richardson RFPD RF Directional Coupler 2026-6004-10

Description
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.
Request a Quote Datasheet
Description
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2026-6004-10 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2026-6004-10
RF Directional Coupler 2026-6004-10
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.

These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number 2026-6004-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 2020-4018-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details
RF Hybrid Coupler - 2032-6345-00 - Richardson RFPD
Specs
Package Type Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
View Details
RF Directional Coupler - 2025-6016-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
RF Dual Directional Coupler - CH-134-PIN - Richardson RFPD
Specs
RF Coupler Type Dual Directional
Package Type Surface Mount
Frequency Range 10.00 to 500.00 MHz
View Details