These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 2020-4018-20 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Connectorized |
| Frequency Range | 7000.00 to 12400.00 MHz |
| Power | 50.00 watts |