Richardson RFPD RF Hybrid Coupler C3337J5003AHF

Description
The C3337J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003AHF is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
Request a Quote Datasheet
Description
The C3337J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003AHF is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - C3337J5003AHF - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
C3337J5003AHF
RF Hybrid Coupler C3337J5003AHF
The C3337J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003AHF is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.

The C3337J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003AHF is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C3337J5003AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number C3337J5003AHF
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 2026-6004-10 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
RF Hybrid Coupler - 2032-6345-00 - Richardson RFPD
Specs
Package Type Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
View Details
RF Directional Coupler - 2020-6630-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
RF Directional Coupler - 2020-4018-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details