Richardson RFPD RF & MW LNA WMA1R5A

Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet
Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R5A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R5A
RF & MW LNA WMA1R5A
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA1R5A integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R5A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 63.8 MHz
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details
Gain Block - ADL5542ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 6000 MHz
Maximum Gain 19.7 dB
Output Power 20.6 dBm
View Details