This integrates proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.0V-+4.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.12” x 0.12” x 0.055” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WHM02R |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 20 to 3000 MHz |
| Maximum Gain | 23 dB |
| Output Power | 21 dBm |
| Noise Figure | 0.8000 dB |