Richardson RFPD RF & MW Power Amplifier CHA3395-QDG/20

Description
The CHA3395-QDG is a 3 stage monolithic medium power amplifier, which produces 24dB gain fo 20dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHA3395-QDG is a 3 stage monolithic medium power amplifier, which produces 24dB gain fo 20dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA3395-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA3395-QDG/20
RF & MW Power Amplifier CHA3395-QDG/20
The CHA3395-QDG is a 3 stage monolithic medium power amplifier, which produces 24dB gain fo 20dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

The CHA3395-QDG is a 3 stage monolithic medium power amplifier, which produces 24dB gain fo 20dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3395-QDG/20
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 21000 to 29500 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL9005ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details