Richardson RFPD RF & MW LNA WHM0003AE

Description
This LNA is a low noise figure, wideband, and high linear SMT packaged amplifier with exceptional gain flatness design. The amplifier offers typical 0.7 dB noise figure, 22 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
This LNA is a low noise figure, wideband, and high linear SMT packaged amplifier with exceptional gain flatness design. The amplifier offers typical 0.7 dB noise figure, 22 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0003AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0003AE
RF & MW LNA WHM0003AE
This LNA is a low noise figure, wideband, and high linear SMT packaged amplifier with exceptional gain flatness design. The amplifier offers typical 0.7 dB noise figure, 22 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

This LNA is a low noise figure, wideband, and high linear SMT packaged amplifier with exceptional gain flatness design. The amplifier offers typical 0.7 dB noise figure, 22 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0003AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 500 MHz
Maximum Gain 22 dB
Output Power 16 dBm
Noise Figure 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - AFIC10275NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
Gain Block - A87-2 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 300 MHz
Maximum Gain 16 dB
Output Power 11 dBm
View Details