Richardson RFPD Gain Block SMA611

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA611 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA611
Gain Block SMA611
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SMA611
Product Name Gain Block
Frequency Range 2 to 700 MHz
Maximum Gain 15 dB
Output Power 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - A5M36TG140-TCT1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3800 MHz
Maximum Gain 31 dB
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
mmW Driver Amplifier - CHA3665-QAG/20 - Richardson RFPD
Specs
Frequency Range 5000 to 21000 MHz
Maximum Gain 15 dB
Output Power 19.5 dBm
View Details