Richardson RFPD Gain Block SKY65015-70LF

Description
InGaP Cascadable Amplifier 0.1–6 GHz
Request a Quote Datasheet
Description
InGaP Cascadable Amplifier 0.1–6 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SKY65015-70LF - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SKY65015-70LF
Gain Block SKY65015-70LF
InGaP Cascadable Amplifier 0.1–6 GHz

InGaP Cascadable Amplifier 0.1–6 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY65015-70LF
Product Name Gain Block
Frequency Range 100 to 6000 MHz
Maximum Gain 18 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
View Details
Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details