Richardson RFPD Broadband/CATV (75 Ohm) Line Amplifier ADCA3930

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - ADCA3930 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
ADCA3930
Broadband/CATV (75 Ohm) Line Amplifier ADCA3930
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADCA3930
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5545ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 24 dB
Output Power 18.1 dBm
View Details
mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
Gain Block - A82S - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 20 to 250 MHz
Maximum Gain 24.5 dB
Output Power 20 dBm
View Details