2000 MHz to 6000 MHz Low Noise Amplifier
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAS2060A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2000 to 6000 MHz |
| Maximum Gain | 25 dB |
| Output Power | 12 dBm |
| Noise Figure | 0.9000 dB |