Richardson RFPD RF & MW Power Amplifier ADPA7007C-KIT

Description
The ADPA7007CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides a gain of 21.5 dB, an output power for 1 dB compression (P1dB) of 31 dBm, and a typical output third-order intercept (IP3) of 41 dBm. The ADPA7007CHIP requires 1400 mA from a 5 V supply on the supply voltage (VDD) and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data was taken with the chip connected via two 0.025 mm wire bonds that are at least 0.31 mm long.
Request a Quote Datasheet
Description
The ADPA7007CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides a gain of 21.5 dB, an output power for 1 dB compression (P1dB) of 31 dBm, and a typical output third-order intercept (IP3) of 41 dBm. The ADPA7007CHIP requires 1400 mA from a 5 V supply on the supply voltage (VDD) and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data was taken with the chip connected via two 0.025 mm wire bonds that are at least 0.31 mm long.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
ADPA7007C-KIT
RF & MW Power Amplifier ADPA7007C-KIT
The ADPA7007CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides a gain of 21.5 dB, an output power for 1 dB compression (P1dB) of 31 dBm, and a typical output third-order intercept (IP3) of 41 dBm. The ADPA7007CHIP requires 1400 mA from a 5 V supply on the supply voltage (VDD) and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data was taken with the chip connected via two 0.025 mm wire bonds that are at least 0.31 mm long.

The ADPA7007CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides a gain of 21.5 dB, an output power for 1 dB compression (P1dB) of 31 dBm, and a typical output third-order intercept (IP3) of 41 dBm. The ADPA7007CHIP requires 1400 mA from a 5 V supply on the supply voltage (VDD) and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data was taken with the chip connected via two 0.025 mm wire bonds that are at least 0.31 mm long.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADPA7007C-KIT
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5535ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 16.1 dB
Output Power 18.9 dBm
View Details
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details
RF & MW LNA - BGU8M1X - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details