RLAS2026A is an ultra low noise figure, wideband, and unconditionally stable SMT packaged amplifier with exceptionally low input and output VSWR. The amplifier offers typical 0.60 dB noise figure, 20 dB input and output return losses, 26.0 dB gain, and 12 dBm output P1dB over the 3G and ISM frequency bands from 2000 MHz to 2600 MHz. It is most suitable for receivers, wireless data communications, and other measurement applications. RLAS2026A is designed to meet the rugged standards of MIL-STD-202 and MILSTD-883. RLAS2026A is RoHS compliant. A connectorized version is also available.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAS2026A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2000 to 2600 MHz |
| Maximum Gain | 26 dB |
| Output Power | 12.5 dBm |