RLAS1216L is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAS1216M |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1145 to 1635 MHz |
| Maximum Gain | 35.5 dB |
| Output Power | 3 dBm |