The D2202UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 2 GHz. It is housed in a 5-pin ceramic package measuring 16.51 mm by 6.35 mm with a 45° lead angle. The device has a maximum power dissipation of 29 W and a drain-source breakdown voltage of 40 V. It delivers a minimum power gain of 10 dB at 1 GHz with 40% drain efficiency under 12.5 V bias and 0.2 A quiescent current. Input and output capacitances are 24 pF and 20 pF respectively at 1 MHz. The thermal resistance from junction to case is 6.0°C/W. The device contains beryllium oxide in its ceramic structure, requiring careful handling to avoid toxic dust exposure. It is RoHS compliant and features gold metallization.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2202UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |