Richardson RFPD RF and Microwave Switch ADRF5049BCCZN

Description
The ADRF5049 is a nonreflective SP4T switch manufactured in the silicon on insulator (SOI) process. This device operates from 9 kHz to 45 GHz with an insertion loss of lower than 3.3 dB and isolation of higher than 35 dB. The ADRF5049 has an RF input power handling capability of 30 dBm through path, 18 dBm terminated path, and 30 dBm hot switching at the RF common port. The ADRF5049 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor (CMOS)-/low-voltage transistor to transistor logic (LVTTL) logic-compatible controls.
Request a Quote Datasheet
Description
The ADRF5049 is a nonreflective SP4T switch manufactured in the silicon on insulator (SOI) process. This device operates from 9 kHz to 45 GHz with an insertion loss of lower than 3.3 dB and isolation of higher than 35 dB. The ADRF5049 has an RF input power handling capability of 30 dBm through path, 18 dBm terminated path, and 30 dBm hot switching at the RF common port. The ADRF5049 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor (CMOS)-/low-voltage transistor to transistor logic (LVTTL) logic-compatible controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5049BCCZN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5049BCCZN
RF and Microwave Switch ADRF5049BCCZN
The ADRF5049 is a nonreflective SP4T switch manufactured in the silicon on insulator (SOI) process. This device operates from 9 kHz to 45 GHz with an insertion loss of lower than 3.3 dB and isolation of higher than 35 dB. The ADRF5049 has an RF input power handling capability of 30 dBm through path, 18 dBm terminated path, and 30 dBm hot switching at the RF common port. The ADRF5049 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor (CMOS)-/low-voltage transistor to transistor logic (LVTTL) logic-compatible controls.

The ADRF5049 is a nonreflective SP4T switch manufactured in the silicon on insulator (SOI) process.

This device operates from 9 kHz to 45 GHz with an insertion loss of lower than 3.3 dB and isolation of higher than 35 dB. The ADRF5049 has an RF input power handling capability of 30 dBm through path, 18 dBm terminated path, and 30 dBm hot switching at the RF common port.

The ADRF5049 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor (CMOS)-/low-voltage transistor to transistor logic (LVTTL) logic-compatible controls.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5049BCCZN
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5424BCZ - Richardson RFPD
Specs
Package Type Die
Frequency Range 100 to 60000 MHz
Insertion Loss 1.3 dB
View Details
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5347BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
View Details
RF and Microwave Switch - ADRF5044BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
View Details