Richardson RFPD RF and Microwave Switch ADRF5026BCCZN-R7

Description
The ADRF5026 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5026 operates from 100 MHz to 44 GHz with better than 3.8 dB of insertion loss and 45 dB of isolation. The ADRF5026 features an all off control, where both RF ports are in an isolation state. The ADRF5026 has a nonreflective design and both of the RF ports are internally terminated to 50 Ohm. The ADRF5026 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor/low-vo ltage transistor-transisto r logic (CMOS/LVTTL) logic-compatible controls. The ADRF5026 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5026 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5026 operates from 100 MHz to 44 GHz with better than 3.8 dB of insertion loss and 45 dB of isolation. The ADRF5026 features an all off control, where both RF ports are in an isolation state. The ADRF5026 has a nonreflective design and both of the RF ports are internally terminated to 50 Ohm. The ADRF5026 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor/low-vo ltage transistor-transisto r logic (CMOS/LVTTL) logic-compatible controls. The ADRF5026 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5026BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5026BCCZN-R7
RF and Microwave Switch ADRF5026BCCZN-R7
The ADRF5026 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5026 operates from 100 MHz to 44 GHz with better than 3.8 dB of insertion loss and 45 dB of isolation. The ADRF5026 features an all off control, where both RF ports are in an isolation state. The ADRF5026 has a nonreflective design and both of the RF ports are internally terminated to 50 Ohm. The ADRF5026 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor/low-vo ltage transistor-transisto r logic (CMOS/LVTTL) logic-compatible controls. The ADRF5026 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

The ADRF5026 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process. The ADRF5026 operates from 100 MHz to 44 GHz with better than 3.8 dB of insertion loss and 45 dB of isolation. The ADRF5026 features an all off control, where both RF ports are in an isolation state. The ADRF5026 has a nonreflective design and both of the RF ports are internally terminated to 50 Ohm.

The ADRF5026 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor/low-voltage transistor-transistor logic (CMOS/LVTTL) logic-compatible controls.

The ADRF5026 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5026BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5300BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF Coaxial Switch - CCRT-33S7C-T - Richardson RFPD
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details