Richardson RFPD RF and Microwave Switch ADRF5054BCCZN

Description
The ADRF5054 is a reflective, SP4T switch manufactured in a silicon process. The ADRF5054 operates from 1 GHz to 60 GHz. The switch has a low insertion loss of 2.2 dB and 3.2 dB with 33 dB and 28 dB isolation at 40 GHz and 60 GHz, respectively. The ADRF5054 has an RF input power handling capability of 24 dBm for the through and hot switching paths. The ADRF5054 requires dual-supply voltages of +/-3.3 V. The ADRF5054 employs complementary metal-oxide semiconductor (CMOS)- and low voltage transistor logic (LVTTL)-compatible control.
Request a Quote Datasheet
Description
The ADRF5054 is a reflective, SP4T switch manufactured in a silicon process. The ADRF5054 operates from 1 GHz to 60 GHz. The switch has a low insertion loss of 2.2 dB and 3.2 dB with 33 dB and 28 dB isolation at 40 GHz and 60 GHz, respectively. The ADRF5054 has an RF input power handling capability of 24 dBm for the through and hot switching paths. The ADRF5054 requires dual-supply voltages of +/-3.3 V. The ADRF5054 employs complementary metal-oxide semiconductor (CMOS)- and low voltage transistor logic (LVTTL)-compatible control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5054BCCZN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5054BCCZN
RF and Microwave Switch ADRF5054BCCZN
The ADRF5054 is a reflective, SP4T switch manufactured in a silicon process. The ADRF5054 operates from 1 GHz to 60 GHz. The switch has a low insertion loss of 2.2 dB and 3.2 dB with 33 dB and 28 dB isolation at 40 GHz and 60 GHz, respectively. The ADRF5054 has an RF input power handling capability of 24 dBm for the through and hot switching paths. The ADRF5054 requires dual-supply voltages of +/-3.3 V. The ADRF5054 employs complementary metal-oxide semiconductor (CMOS)- and low voltage transistor logic (LVTTL)-compatible control.

The ADRF5054 is a reflective, SP4T switch manufactured in a silicon process. The ADRF5054 operates from 1 GHz to 60 GHz. The switch has a low insertion loss of 2.2 dB and 3.2 dB with 33 dB and 28 dB isolation at 40 GHz and 60 GHz, respectively. The ADRF5054 has an RF input power handling capability of 24 dBm for the through and hot switching paths. The ADRF5054 requires dual-supply voltages of +/-3.3 V. The ADRF5054 employs complementary metal-oxide semiconductor (CMOS)- and low voltage transistor logic (LVTTL)-compatible control.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5054BCCZN
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5045 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 2 dB
View Details
RF and Microwave Switch - ADRF5132BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 5000 MHz
Insertion Loss 0.6500 dB
View Details
RF and Microwave Switch - ADRF5080BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5023BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.4 dB
View Details