The ADRF5027 is a nonreflective, single-pole, double-throw (SPDT) radio frequency (RF) switch manufactured in a silicon process.
The ADRF5027 operates from 9 kHz to 44 GHz with better than 3.8 dB of insertion loss and 43 dB of isolation. The ADRF5027 features an all off control, where both RF ports are in an isolation state. The ADRF5027 has a nonreflective design and both of the RF ports are internally terminated to 50 Ohm.
The ADRF5027 requires a dual-supply voltage of +3.3 V and −3.3 V. The device employs complimentary metal-oxide semiconductor/low-vo
The ADRF5027 RF ports are designed to match a characteristic impedance of 50 Ohm. For ultrawideband products, impedance matching on the RF transmission lines can further optimize high frequency insertion loss and return loss characteristics. Refer to the Narrow-Band Impedance Matching section for an example of a matched circuit that achieves a low insertion loss response of 2.2 dB from 28 GHz to 43 GHz.
The ADRF5027 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | ADRF5027BCCZN-R7 |
| Product Name | RF and Microwave Switch |
| Package Type | LGA |
| Frequency Range | 0.0090 to 44000 MHz |
| Insertion Loss | 1.9 dB |