Richardson RFPD RF and Microwave Switch ADRF5300BCCZN-R7

Description
The ADRF5300 is a reflective, SPDT switch manufactured in the silicon process. The ADRF5300 is developed for 5G applications ranging from 24 GHz to 32 GHz. The ADRF5300 has a low insertion loss of 1.1 dB, a high isolation of 38 dB, and an RF input power handling capability of 28 dBm average and 36 dBm peak. The ADRF5300 incorporates a negative voltage generator (NVG) to operate with a single positive supply of 3.3 V (VDD) applied to the VDD pin. The device employs CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5300 is packaged in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5300 is a reflective, SPDT switch manufactured in the silicon process. The ADRF5300 is developed for 5G applications ranging from 24 GHz to 32 GHz. The ADRF5300 has a low insertion loss of 1.1 dB, a high isolation of 38 dB, and an RF input power handling capability of 28 dBm average and 36 dBm peak. The ADRF5300 incorporates a negative voltage generator (NVG) to operate with a single positive supply of 3.3 V (VDD) applied to the VDD pin. The device employs CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5300 is packaged in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5300BCCZN-R7
RF and Microwave Switch ADRF5300BCCZN-R7
The ADRF5300 is a reflective, SPDT switch manufactured in the silicon process. The ADRF5300 is developed for 5G applications ranging from 24 GHz to 32 GHz. The ADRF5300 has a low insertion loss of 1.1 dB, a high isolation of 38 dB, and an RF input power handling capability of 28 dBm average and 36 dBm peak. The ADRF5300 incorporates a negative voltage generator (NVG) to operate with a single positive supply of 3.3 V (VDD) applied to the VDD pin. The device employs CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5300 is packaged in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

The ADRF5300 is a reflective, SPDT switch manufactured in the silicon process. The ADRF5300 is developed for 5G applications ranging from 24 GHz to 32 GHz. The ADRF5300 has a low insertion loss of 1.1 dB, a high isolation of 38 dB, and an RF input power handling capability of 28 dBm average and 36 dBm peak.

The ADRF5300 incorporates a negative voltage generator (NVG) to operate with a single positive supply of 3.3 V (VDD) applied to the VDD pin. The device employs CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5300 is packaged in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5300BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5024BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5044 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5301BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 37000 to 49000 MHz
Insertion Loss 1.4 dB
View Details