Richardson RFPD Gain Block MMG15241HT1

Description
Enhancement Mode pHEMT Technology (E-pHEMT). High Linearity Amplifier. The MMG1524H is a high dynamic range, low noise amplifier MMIC, housed in a SOT-89 standard plastic package. It is ideal for Cellular, PCS, LTE, TD-SCDMA, W-CDMA base statiopn, wireless LAN and other systems in the 500 to 2800 MHz frequency range. With high OIP3 and low noise figure, it can be utilized as a driver amplifier in the transmit chain and as a second stage LNA in the receive chain.
Request a Quote Datasheet
Description
Enhancement Mode pHEMT Technology (E-pHEMT). High Linearity Amplifier. The MMG1524H is a high dynamic range, low noise amplifier MMIC, housed in a SOT-89 standard plastic package. It is ideal for Cellular, PCS, LTE, TD-SCDMA, W-CDMA base statiopn, wireless LAN and other systems in the 500 to 2800 MHz frequency range. With high OIP3 and low noise figure, it can be utilized as a driver amplifier in the transmit chain and as a second stage LNA in the receive chain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MMG15241HT1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
MMG15241HT1
Gain Block MMG15241HT1
Enhancement Mode pHEMT Technology (E-pHEMT). High Linearity Amplifier. The MMG1524H is a high dynamic range, low noise amplifier MMIC, housed in a SOT-89 standard plastic package. It is ideal for Cellular, PCS, LTE, TD-SCDMA, W-CDMA base statiopn, wireless LAN and other systems in the 500 to 2800 MHz frequency range. With high OIP3 and low noise figure, it can be utilized as a driver amplifier in the transmit chain and as a second stage LNA in the receive chain.

Enhancement Mode pHEMT Technology (E-pHEMT). High Linearity Amplifier. The MMG1524H is a high dynamic range, low noise amplifier MMIC, housed in a SOT-89 standard plastic package. It is ideal for Cellular, PCS, LTE, TD-SCDMA, W-CDMA base statiopn, wireless LAN and other systems in the 500 to 2800 MHz frequency range. With high OIP3 and low noise figure, it can be utilized as a driver amplifier in the transmit chain and as a second stage LNA in the receive chain.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMG15241HT1
Product Name Gain Block
Frequency Range 500 to 2800 MHz
Maximum Gain 15.9 dB
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL5243ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 33.4 dB
Output Power 26 dBm
View Details
RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details