Richardson RFPD RF & MW VGA ADL5243ACPZ-R7

Description
TheADL5243 is a high performance, digitally controlled variable gain amplifieroperating from 100 MHz to 4000 MHz. The VGA integrates two high performance amplifiers and adigital step attenuator (DSA). Amplifier 1 (AMP1) is an internally matched gainblock amplifier with 20 dB gain, and Amplifier 2 (AMP2) is a broadband ¼ Wdriver amplifier. The DSA is 6-bit with a 31.5 dB gain control range, 0.5 dBsteps, and ±0.25 dB step accuracy. The attenuation of the DSA can be controlledusing a serial or parallel interface. The gain block and DSA are internally matched to 50 Ω attheir inputs and outputs, and all three internal devices are separately biased.The separate bias allows all or part of the ADL5243 to be used, which allowsfor easy reuse throughout a design. The pinout of the ADL5243 also enables thegain block, DSA, or ¼ W driver amplifier to be first, giving the VGA maximumflexibility in a signal chain. The ADL5243 consumes 175 mA and operates off a singlesupply ranging from 4.75 V to 5.25 V. The VGA is packaged in a thermallyefficient, 5 mm × 5 mm, 32-lead LFCSP and is fully specified for operation from−40°C to +85°C. A fully populated evaluation board is available.
Request a Quote Datasheet
Description
TheADL5243 is a high performance, digitally controlled variable gain amplifieroperating from 100 MHz to 4000 MHz. The VGA integrates two high performance amplifiers and adigital step attenuator (DSA). Amplifier 1 (AMP1) is an internally matched gainblock amplifier with 20 dB gain, and Amplifier 2 (AMP2) is a broadband ¼ Wdriver amplifier. The DSA is 6-bit with a 31.5 dB gain control range, 0.5 dBsteps, and ±0.25 dB step accuracy. The attenuation of the DSA can be controlledusing a serial or parallel interface. The gain block and DSA are internally matched to 50 Ω attheir inputs and outputs, and all three internal devices are separately biased.The separate bias allows all or part of the ADL5243 to be used, which allowsfor easy reuse throughout a design. The pinout of the ADL5243 also enables thegain block, DSA, or ¼ W driver amplifier to be first, giving the VGA maximumflexibility in a signal chain. The ADL5243 consumes 175 mA and operates off a singlesupply ranging from 4.75 V to 5.25 V. The VGA is packaged in a thermallyefficient, 5 mm × 5 mm, 32-lead LFCSP and is fully specified for operation from−40°C to +85°C. A fully populated evaluation board is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - ADL5243ACPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
ADL5243ACPZ-R7
RF & MW VGA ADL5243ACPZ-R7
TheADL5243 is a high performance, digitally controlled variable gain amplifieroperating from 100 MHz to 4000 MHz. The VGA integrates two high performance amplifiers and adigital step attenuator (DSA). Amplifier 1 (AMP1) is an internally matched gainblock amplifier with 20 dB gain, and Amplifier 2 (AMP2) is a broadband ¼ Wdriver amplifier. The DSA is 6-bit with a 31.5 dB gain control range, 0.5 dBsteps, and ±0.25 dB step accuracy. The attenuation of the DSA can be controlledusing a serial or parallel interface. The gain block and DSA are internally matched to 50 Ω attheir inputs and outputs, and all three internal devices are separately biased.The separate bias allows all or part of the ADL5243 to be used, which allowsfor easy reuse throughout a design. The pinout of the ADL5243 also enables thegain block, DSA, or ¼ W driver amplifier to be first, giving the VGA maximumflexibility in a signal chain. The ADL5243 consumes 175 mA and operates off a singlesupply ranging from 4.75 V to 5.25 V. The VGA is packaged in a thermallyefficient, 5 mm × 5 mm, 32-lead LFCSP and is fully specified for operation from−40°C to +85°C. A fully populated evaluation board is available.

TheADL5243 is a high performance, digitally controlled variable gain amplifieroperating from 100 MHz to 4000 MHz.

The VGA integrates two high performance amplifiers and adigital step attenuator (DSA). Amplifier 1 (AMP1) is an internally matched gainblock amplifier with 20 dB gain, and Amplifier 2 (AMP2) is a broadband ¼ Wdriver amplifier. The DSA is 6-bit with a 31.5 dB gain control range, 0.5 dBsteps, and ±0.25 dB step accuracy. The attenuation of the DSA can be controlledusing a serial or parallel interface.

The gain block and DSA are internally matched to 50 Ω attheir inputs and outputs, and all three internal devices are separately biased.The separate bias allows all or part of the ADL5243 to be used, which allowsfor easy reuse throughout a design. The pinout of the ADL5243 also enables thegain block, DSA, or ¼ W driver amplifier to be first, giving the VGA maximumflexibility in a signal chain.

The ADL5243 consumes 175 mA and operates off a singlesupply ranging from 4.75 V to 5.25 V. The VGA is packaged in a thermallyefficient, 5 mm × 5 mm, 32-lead LFCSP and is fully specified for operation from−40°C to +85°C. A fully populated evaluation board is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5243ACPZ-R7
Product Name RF & MW VGA
Frequency Range 100 to 4000 MHz
Maximum Gain 33.4 dB
Output Power 26 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3600 to 3800 MHz
Maximum Gain 29.7 dB
View Details
RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
View Details