Richardson RFPD RF & MW Power Amplifier ADPA9002ACGZN-R7

Description
The ADPA9002 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), power amplifier that operates between dc and 10 GHz. The amplifier provides 15 dB of gain, 42 dBm of OIP3, and 31.5 dBm of saturated output power (PSAT) while requiring 385 mA from a 12 V supply. The ADPA9002 is self biased in normal operation and has an optional bias control for supply quiescent current (IDQ) adjustment. The amplifier is ideal for military and space and test equipment applications. The ADPA9002 also features inputs and outputs that are internally matched to 50 Ohm, housed in a RoHS compliant, 5 mm × 5 mm LFCSP premolded cavity package, making it compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet
Description
The ADPA9002 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), power amplifier that operates between dc and 10 GHz. The amplifier provides 15 dB of gain, 42 dBm of OIP3, and 31.5 dBm of saturated output power (PSAT) while requiring 385 mA from a 12 V supply. The ADPA9002 is self biased in normal operation and has an optional bias control for supply quiescent current (IDQ) adjustment. The amplifier is ideal for military and space and test equipment applications. The ADPA9002 also features inputs and outputs that are internally matched to 50 Ohm, housed in a RoHS compliant, 5 mm × 5 mm LFCSP premolded cavity package, making it compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
ADPA9002ACGZN-R7
RF & MW Power Amplifier ADPA9002ACGZN-R7
The ADPA9002 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), power amplifier that operates between dc and 10 GHz. The amplifier provides 15 dB of gain, 42 dBm of OIP3, and 31.5 dBm of saturated output power (PSAT) while requiring 385 mA from a 12 V supply. The ADPA9002 is self biased in normal operation and has an optional bias control for supply quiescent current (IDQ) adjustment. The amplifier is ideal for military and space and test equipment applications. The ADPA9002 also features inputs and outputs that are internally matched to 50 Ohm, housed in a RoHS compliant, 5 mm × 5 mm LFCSP premolded cavity package, making it compatible with high volume surface-mount technology (SMT) assembly equipment.

The ADPA9002 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), power amplifier that operates between dc and 10 GHz. The amplifier provides 15 dB of gain, 42 dBm of OIP3, and 31.5 dBm of saturated output power (PSAT) while requiring 385 mA from a 12 V supply. The ADPA9002 is self biased in normal operation and has an optional bias control for supply quiescent current (IDQ) adjustment. The amplifier is ideal for military and space and test equipment applications. The ADPA9002 also features inputs and outputs that are internally matched to 50 Ohm, housed in a RoHS compliant, 5 mm × 5 mm LFCSP premolded cavity package, making it compatible with high volume surface-mount technology (SMT) assembly equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADPA9002ACGZN-R7
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
Gain Block - A82 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 20 to 250 MHz
Maximum Gain 24.5 dB
Output Power 20 dBm
View Details