Richardson RFPD RF & MW LNA MMA044PP3

Description
The MMA044PP3 is a gallium arsenide (GaAs) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise wideband amplifier in a plastic leadless 3 mm × 3 mm surface-mount package that operates between 6 GHz and 18 GHz. The MMA044PP3 amplifier provides 17 dB of gain, 2.0 dB noise figure, 14 dBm P1dB, and 28 dBm output IP3. The amplifier draws only 100 mA of current from a 4 V supply. The P1dB power of 14 dBm enables the LNA to function as an LO driver. The RF input and output ports of the amplifier are DC blocked and internally matched to 50 Ohm. This product is also available in die format as the MMA044AA.
Request a Quote
Description
The MMA044PP3 is a gallium arsenide (GaAs) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise wideband amplifier in a plastic leadless 3 mm × 3 mm surface-mount package that operates between 6 GHz and 18 GHz. The MMA044PP3 amplifier provides 17 dB of gain, 2.0 dB noise figure, 14 dBm P1dB, and 28 dBm output IP3. The amplifier draws only 100 mA of current from a 4 V supply. The P1dB power of 14 dBm enables the LNA to function as an LO driver. The RF input and output ports of the amplifier are DC blocked and internally matched to 50 Ohm. This product is also available in die format as the MMA044AA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA044PP3 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA044PP3
RF & MW LNA MMA044PP3
The MMA044PP3 is a gallium arsenide (GaAs) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise wideband amplifier in a plastic leadless 3 mm × 3 mm surface-mount package that operates between 6 GHz and 18 GHz. The MMA044PP3 amplifier provides 17 dB of gain, 2.0 dB noise figure, 14 dBm P1dB, and 28 dBm output IP3. The amplifier draws only 100 mA of current from a 4 V supply. The P1dB power of 14 dBm enables the LNA to function as an LO driver. The RF input and output ports of the amplifier are DC blocked and internally matched to 50 Ohm. This product is also available in die format as the MMA044AA.

The MMA044PP3 is a gallium arsenide (GaAs) pseudomorphic high-electron-mobility transistor (pHEMT) low-noise wideband amplifier in a plastic leadless 3 mm × 3 mm surface-mount package that operates between 6 GHz and 18 GHz. The MMA044PP3 amplifier provides 17 dB of gain, 2.0 dB noise figure, 14 dBm P1dB, and 28 dBm output IP3. The amplifier draws only 100 mA of current from a 4 V supply. The P1dB power of 14 dBm enables the LNA to function as an LO driver. The RF input and output ports of the amplifier are DC blocked and internally matched to 50 Ohm. This product is also available in die format as the MMA044AA.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA044PP3
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 17 dB
Output Power 14 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - CA4011 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1000 to 4000 MHz
Maximum Gain 15.5 dB
Output Power 18.3 dBm
View Details
RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details