Richardson RFPD RF & MW LNA MMA040PP5

Description
MMA040PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 27 GHz. It is ideal for test instrumentation and electronic warfare applications. The amplifier provides a flat gain of 16 dB, 2 dB noise figure, and 16 dBm of output power at 1 dBm gain compression while requiring only 60 mA from an 8 V supply. Output IP3 is typically 28 dBm. The MMA040PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA040AA.
Request a Quote
Description
MMA040PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 27 GHz. It is ideal for test instrumentation and electronic warfare applications. The amplifier provides a flat gain of 16 dB, 2 dB noise figure, and 16 dBm of output power at 1 dBm gain compression while requiring only 60 mA from an 8 V supply. Output IP3 is typically 28 dBm. The MMA040PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA040AA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA040PP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA040PP5
RF & MW LNA MMA040PP5
MMA040PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) low-noise distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 27 GHz. It is ideal for test instrumentation and electronic warfare applications. The amplifier provides a flat gain of 16 dB, 2 dB noise figure, and 16 dBm of output power at 1 dBm gain compression while requiring only 60 mA from an 8 V supply. Output IP3 is typically 28 dBm. The MMA040PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA040AA.

MMA040PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) low-noise distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 27 GHz. It is ideal for test instrumentation and electronic warfare applications. The amplifier provides a flat gain of 16 dB, 2 dB noise figure, and 16 dBm of output power at 1 dBm gain compression while requiring only 60 mA from an 8 V supply. Output IP3 is typically 28 dBm. The MMA040PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA040AA.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA040PP5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 27000 MHz
Maximum Gain 16 dB
Output Power 16 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9006ACGZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW Power Amplifier - CHA3395-QDG/20 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 21000 to 29500 MHz
Maximum Gain 24 dB
View Details
RF & MW VGA - ADRF6520ACPZ-R7 - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details