MACOM's MAAM37000 die is a wide-band, low noise, MMIC amplifier. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good 50-ohm, input and output impedance match over the entire frequency band. The MAAM37000 operates from a single +4 V supply. The MAAM37000 performs well as a low noise amplifier in receive applications and as a driver or buffer amplifier where high gain, excellent linearity and low power consumption are important. Because of its wide bandwidth, the MAAM37000 can be used in numerous commercial and government system applications, such as TVRO, VSAT, missile guidance, and radar. The MAAM37000 is manufactured in-house using a reliable, 0.5-micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAM37000 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 3500 to 7000 MHz |
| Maximum Gain | 17 dB |
| Output Power | 14 dBm |
| Noise Figure | 1.8 dB |