Richardson RFPD mmW LNA CHA2159-99F/00

Description
The CHA2159 is a four - stage low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This simplifies the assembly process. The circuit is manufactured with a pHEMT process, 0.15µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in chip form.
Request a Quote Datasheet
Description
The CHA2159 is a four - stage low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This simplifies the assembly process. The circuit is manufactured with a pHEMT process, 0.15µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in chip form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - CHA2159-99F/00 - Richardson RFPD
Downers Grove, IL, United States
The CHA2159 is a four - stage low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This simplifies the assembly process. The circuit is manufactured with a pHEMT process, 0.15µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in chip form.

The CHA2159 is a four - stage low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This simplifies the assembly process. The circuit is manufactured with a pHEMT process, 0.15µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in chip form.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2159-99F/00
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 55000 to 65000 MHz
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL7078ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Maximum Gain 13 dB
View Details
RF & MW LNA - ADL9006CHIPS - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details