MAAM-011275-DIE is an easy-to-use, wideband amplifier that operates from 30 kHz to 40 GHz. The amplifier provides 15 dB gain, 22 dBm output power and 5.3 dB noise figure. It is matched to 50 Ohm with typical return loss better than 13 dB.
MAAM-011275-DIE is suitable for a wide range of applications in instrumentation and communication systems.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAM-011275-DIE |
| Product Name | mmW General Purpose Amplifier |
| Frequency Range | 0.0300 to 40000 MHz |
| Maximum Gain | 15 dB |
| Output Power | 21 dBm |
| Noise Figure | 5.3 dB |