Richardson RFPD Broadband/CATV (75 Ohm) LNA MAAM-007724-000

Description
MAAM-007724 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet
Description
MAAM-007724 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-007724-000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-007724-000
Broadband/CATV (75 Ohm) LNA MAAM-007724-000
MAAM-007724 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, DBS, and HDTV applications where low noise figure and low distortion are required.

MAAM-007724 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, DBS, and HDTV applications where low noise figure and low distortion are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-007724-000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1005 MHz
Maximum Gain 12.2 dB
Noise Figure 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - A2I20D040NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1400 to 2200 MHz
Maximum Gain 32.1 dB
View Details
RF & MW Power Amplifier - ADPA7002C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details
RF & MW LNA - CHA3024-99F/00 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details