2-22 GHz LNA with AGC. The CHA3024-99F is a distributed Low Noise Amplifier with Adjustable Gain Control (AGC) which operates between 2 and 22 GHz. It is designed for a wide range of applications, such as electronic warfare, X and Ku Point to Point Radio, and test instrumentation.
The circuit is manufactured using a 0.15um gate length pHEMT process, with via holes thorugh the substrate, air bridges and optical gate lithography. The part is supplied as bare die and input and output RF accesses are matched to 50 ohms.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3024-99F/00 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2000 to 22000 MHz |
| Maximum Gain | 15 dB |
| Output Power | 18 dBm |
| Noise Figure | 3 dB |