Richardson RFPD RF and Microwave Switch MA0S506AJ

Description
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.
Request a Quote Datasheet
Description
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA0S506AJ - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA0S506AJ
RF and Microwave Switch MA0S506AJ
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.

The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MA0S506AJ
Product Name RF and Microwave Switch
Package Type MSOP
Frequency Range 5000 to 6000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5026BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5027BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.9 dB
View Details
RF and Microwave Switch - ADRF5026SCCZ-EPR7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details