Richardson RFPD RF and Microwave Switch ADRF5130BCPZ-R7

Description
The ADRF5130 is a high power, reflective, 0.7 GHz to 3.5 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, like long-term evolution (LTE) base stations. The ADRF5130 has high power handling of 43 dBm (maximum), a low insertion loss of 0.6 dB, input third-order intercept of 68 dBm (typical), and 0.1 dB compression (P0.1dB) of 46 dBm. On-chip circuitry operates at a single, positive supply voltage of 5 V and typical supply current of 1.06 mA, making the ADRF5130 an ideal alternative to pin diode-based switches. The device comes in a RoHS compliant, compact, 24-lead, 4 mm × 4 mm LFCSP package.
Request a Quote Datasheet
Description
The ADRF5130 is a high power, reflective, 0.7 GHz to 3.5 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, like long-term evolution (LTE) base stations. The ADRF5130 has high power handling of 43 dBm (maximum), a low insertion loss of 0.6 dB, input third-order intercept of 68 dBm (typical), and 0.1 dB compression (P0.1dB) of 46 dBm. On-chip circuitry operates at a single, positive supply voltage of 5 V and typical supply current of 1.06 mA, making the ADRF5130 an ideal alternative to pin diode-based switches. The device comes in a RoHS compliant, compact, 24-lead, 4 mm × 4 mm LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5130BCPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5130BCPZ-R7
RF and Microwave Switch ADRF5130BCPZ-R7
The ADRF5130 is a high power, reflective, 0.7 GHz to 3.5 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, like long-term evolution (LTE) base stations. The ADRF5130 has high power handling of 43 dBm (maximum), a low insertion loss of 0.6 dB, input third-order intercept of 68 dBm (typical), and 0.1 dB compression (P0.1dB) of 46 dBm. On-chip circuitry operates at a single, positive supply voltage of 5 V and typical supply current of 1.06 mA, making the ADRF5130 an ideal alternative to pin diode-based switches. The device comes in a RoHS compliant, compact, 24-lead, 4 mm × 4 mm LFCSP package.

The ADRF5130 is a high power, reflective, 0.7 GHz to 3.5 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, like long-term evolution (LTE) base stations. The ADRF5130 has high power handling of 43 dBm (maximum), a low insertion loss of 0.6 dB, input third-order intercept of 68 dBm (typical), and 0.1 dB compression (P0.1dB) of 46 dBm. On-chip circuitry operates at a single, positive supply voltage of 5 V and typical supply current of 1.06 mA, making the ADRF5130 an ideal alternative to pin diode-based switches.

The device comes in a RoHS compliant, compact, 24-lead, 4 mm × 4 mm LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5130BCPZ-R7
Product Name RF and Microwave Switch
Package Type LFCSP
Frequency Range 700 to 3500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - AS183-92LF - Richardson RFPD
Specs
Package Type SC-70
Frequency Range 0.3000 to 2500 MHz
Insertion Loss 0.3000 dB
View Details
RF and Microwave Switch - ADRF5132BCPZN-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 5000 MHz
Insertion Loss 0.6500 dB
View Details
RF and Microwave Switch - ADRF5026SCCZ-EP - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5048BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 45000 MHz
Insertion Loss 2.1 dB
View Details