Richardson RFPD RF & MW Driver Amplifier HMC8334:71

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC8334:71 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC8334:71
RF & MW Driver Amplifier HMC8334:71
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8334:71
Product Name RF & MW Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Power Amplifier - ADPA1105ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details