Richardson RFPD RF & MW LNA ADL8105ACPZN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ADL8105ACPZN - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ADL8105ACPZN
RF & MW LNA ADL8105ACPZN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL8105ACPZN
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details
Gain Block - ADL5544ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 17 dB
Output Power 17.6 dBm
View Details
RF & MW Power Amplifier - ADPA7009C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 19.5 dB
View Details
RF & MW LNA - CHA3656-QAG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5800 to 17000 MHz
Maximum Gain 20 dB
View Details