Richardson RFPD mmW Power Amplifier HMC7543

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - HMC7543 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
HMC7543
mmW Power Amplifier HMC7543
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC7543
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
RF & MW LNA - ADL5724ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12700 to 15400 MHz
Maximum Gain 26.4 dB
View Details
RF & MW Power Amplifier - ADPA1105ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details