Richardson RFPD RF & MW LNA ADL8102ACPZN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ADL8102ACPZN
RF & MW LNA ADL8102ACPZN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL8102ACPZN
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
Output Power 13 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - A2I20D040NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1400 to 2200 MHz
Maximum Gain 32.1 dB
View Details
mmW LNA - CHA2494-QEG/21 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details
RF & MW LNA - ADL8141ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 14000 to 24000 MHz
Maximum Gain 28.5 dB
View Details