Richardson RFPD RF & MW LNA HMC751LC4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC751LC4 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC751LC4
RF & MW LNA HMC751LC4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC751LC4
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 17000 to 27000 MHz
Maximum Gain 25 dB
Output Power 13 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3700 MHz
Maximum Gain 28.7 dB
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
View Details