Richardson RFPD RF & MW LNA HMC564LC4TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC564LC4TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC564LC4TR
RF & MW LNA HMC564LC4TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC564LC4TR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 14000 MHz
Maximum Gain 17 dB
Output Power 13 dBm
Noise Figure 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADMV7710CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 24 dB
View Details
RF & MW VGA - ADL6337ACCZB - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 37.4 dB
Output Power 26.1 dBm
View Details