Richardson RFPD RF & MW LNA HMC518-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC518-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC518-SX
RF & MW LNA HMC518-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC518-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 32000 MHz
Maximum Gain 15 dB
Output Power 12 dBm
Noise Figure 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AM-162-PIN - Richardson RFPD
Specs
Frequency Range 10 to 100 MHz
Maximum Gain 12.5 dB
Output Power 13 dBm
View Details
Gain Block - A87-2 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 300 MHz
Maximum Gain 16 dB
Output Power 11 dBm
View Details
RF & MW VGA - ADRF6520ACPZ-R7 - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW LNA - ADL5725ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 19700 MHz
Maximum Gain 27.8 dB
View Details