Richardson RFPD RF & MW LNA HMC490-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC490-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC490-SX
RF & MW LNA HMC490-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC490-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 17000 MHz
Maximum Gain 27 dB
Output Power 26 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - CHA1351-QAG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 32000 MHz
Maximum Gain 24 dB
View Details
RF & MW Power Amplifier - ADPA7002C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details
RF & MW LNA - ADL9005ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
IF Amplifier - ADL5534ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.4 dBm
View Details