Richardson RFPD RF & MW Driver Amplifier HMC442LC3BTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC442LC3BTR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC442LC3BTR
RF & MW Driver Amplifier HMC442LC3BTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC442LC3BTR
Product Name RF & MW Driver Amplifier
Frequency Range 17500 to 25500 MHz
Maximum Gain 13 dB
Output Power 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Power Amplifier - AFIC10275GNR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
RF & MW LNA - ADL5523ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW VGA - ADL5243ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 33.4 dB
Output Power 26 dBm
View Details