Richardson RFPD RF & MW Driver Amplifier HMC441LP3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC441LP3 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC441LP3
RF & MW Driver Amplifier HMC441LP3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC441LP3
Product Name RF & MW Driver Amplifier
Frequency Range 6500 to 13500 MHz
Maximum Gain 14 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - A87-2 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 300 MHz
Maximum Gain 16 dB
Output Power 11 dBm
View Details
RF & MW LNA - ADL8141ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 14000 to 24000 MHz
Maximum Gain 28.5 dB
View Details
RF & MW Power Amplifier - ADPA7008AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details