Richardson RFPD RF & MW Power Amplifier HMC406MS8G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC406MS8G - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC406MS8G
RF & MW Power Amplifier HMC406MS8G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC406MS8G
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 5000 to 6000 MHz
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7009-2ACEZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17 dB
View Details
RF & MW LNA - ADL5726ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 21200 to 23600 MHz
Maximum Gain 24.7 dB
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW Power Amplifier - AFIC10275GNR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details