Richardson RFPD Gain Block HMC405

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - HMC405 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
HMC405
Gain Block HMC405
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC405
Product Name Gain Block
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ-R7 - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW LNA - ADL8150ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details