Richardson RFPD Gain Block HMC311LP3ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - HMC311LP3ETR - Richardson RFPD
Downers Grove, IL, United States
Gain Block
HMC311LP3ETR
Gain Block HMC311LP3ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC311LP3ETR
Product Name Gain Block
Frequency Range 0.0 to 6000 MHz
Maximum Gain 14.3 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
RF & MW LNA - ADL5721ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5900 to 8500 MHz
Maximum Gain 25 dB
View Details