Richardson RFPD RF & MW Power Amplifier HMC1132PM5E

Description
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ohm. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet
Description
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ohm. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1132PM5E - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1132PM5E
RF & MW Power Amplifier HMC1132PM5E
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ohm. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.

The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply.

The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna.

The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ohm. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1132PM5E
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 32000 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - BGU8H1X - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW LNA - ADL8150ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
IF Amplifier - ADL5534ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.4 dBm
View Details
RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details