Richardson RFPD mmW LNA ADL7003CHIPS-SX

Description
The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz. In the lower band of 50 GHz to 70 GHz, the ADL7003 provides 14 dB (typical) of gain, 21 dBm output IP3, and 12 dBm of output power for 1 dB gain compression. In the upper band of 70 GHz to 90 GHz, the ADL7003 provides 15 dB (typical) of gain, 21 dBm output IP3, and 14 dBm of output power for1 dB gain compression. The ADL7003 requires 120 mA from a 3 V supply. The ADL7003 amplifier inputs/outputs are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via one 0.076 mm (3 mil) ribbon bond of 0.076 mm (3 mil) minimal length.
Request a Quote Datasheet
Description
The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz. In the lower band of 50 GHz to 70 GHz, the ADL7003 provides 14 dB (typical) of gain, 21 dBm output IP3, and 12 dBm of output power for 1 dB gain compression. In the upper band of 70 GHz to 90 GHz, the ADL7003 provides 15 dB (typical) of gain, 21 dBm output IP3, and 14 dBm of output power for1 dB gain compression. The ADL7003 requires 120 mA from a 3 V supply. The ADL7003 amplifier inputs/outputs are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via one 0.076 mm (3 mil) ribbon bond of 0.076 mm (3 mil) minimal length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - ADL7003CHIPS-SX - Richardson RFPD
Downers Grove, IL, United States
The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz. In the lower band of 50 GHz to 70 GHz, the ADL7003 provides 14 dB (typical) of gain, 21 dBm output IP3, and 12 dBm of output power for 1 dB gain compression. In the upper band of 70 GHz to 90 GHz, the ADL7003 provides 15 dB (typical) of gain, 21 dBm output IP3, and 14 dBm of output power for1 dB gain compression. The ADL7003 requires 120 mA from a 3 V supply. The ADL7003 amplifier inputs/outputs are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via one 0.076 mm (3 mil) ribbon bond of 0.076 mm (3 mil) minimal length.

The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz. In the lower band of 50 GHz to 70 GHz, the ADL7003 provides 14 dB (typical) of gain, 21 dBm output IP3, and 12 dBm of output power for 1 dB gain compression. In the upper band of 70 GHz to 90 GHz, the ADL7003 provides 15 dB (typical) of gain, 21 dBm output IP3, and 14 dBm of output power for1 dB gain compression. The ADL7003 requires 120 mA from a 3 V supply. The ADL7003 amplifier inputs/outputs are internally matched to 50 Ohm, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via one 0.076 mm (3 mil) ribbon bond of 0.076 mm (3 mil) minimal length.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL7003CHIPS-SX
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9005ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
RF & MW VGA - ADL6316ACCZ-R7 - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details