Richardson RFPD RF & MW Power Amplifier HMC1126ACEZ-R7

Description
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.
Request a Quote Datasheet
Description
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1126ACEZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1126ACEZ-R7
RF & MW Power Amplifier HMC1126ACEZ-R7
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.

The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint.

The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1126ACEZ-R7
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 400 to 52000 MHz
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW VGA - ADRF6520XCPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details