The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC1118LP3DE |
| Product Name | RF and Microwave Switch |
| Package Type | LFCSP |
| Frequency Range | 0.0090 to 13000 MHz |
| Insertion Loss | 0.7000 dB |